onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100USL FSFR2100USL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130301-FSFR2100USL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Alternative Parts (Cross-Reference): UC37132N; FSFR1600; FSFR1800US; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 19
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130301-FSFR2100USL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Alternative Parts (Cross-Reference): UC37132N; FSFR1600; FSFR1800US; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100USL - 130301-FSFR2100USL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100USL
130301-FSFR2100USL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100USL 130301-FSFR2100USL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 130301-FSFR2100USL Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 400W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 500V Topology: Half-Bridge Voltage - Start Up: 12.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 130°C (TJ) Case / Package: 9-SIP (L forming) Supply Voltage - Operating: 10 V to 25 V Alternative Parts (Cross-Reference): UC37132N; FSFR1600; FSFR1800US; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 19

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130301-FSFR2100USL
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 400W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 500V
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 9-SIP (L forming)
Supply Voltage - Operating: 10 V to 25 V
Alternative Parts (Cross-Reference): UC37132N; FSFR1600; FSFR1800US;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 19

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR2100USL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR2100USL
AC DC Converters, Offline Switches FSFR2100USL
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSFR2100USL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSFR2100USL
AC DC Converters, Offline Switches FSFR2100USL
Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Converter Offline Half-Bridge Topology Up to 300kHz 9-SIP (L forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 130301-FSFR2100USL FSFR2100USL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR2100USL AC DC Converters, Offline Switches
Package Type Other; 9-SIP (L forming) Other; 10-SIP Module, 9 Leads, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2201E - XDPS2201E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 to 48 volts
Configuration / Function Flyback
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details