onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652REWDTU FSDM07652REWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040366-FSDM07652REWD TU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM07652RBWDTU; FSL176MRTUDTU; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040366-FSDM07652REWD TU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM07652RBWDTU; FSL176MRTUDTU; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652REWDTU - 040366-FSDM07652REWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652REWDTU
040366-FSDM07652REWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652REWDTU 040366-FSDM07652REWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040366-FSDM07652REWD TU Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 80W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Case / Package: TO-220F-6L (Forming) Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDM07652RBWDTU; FSL176MRTUDTU; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040366-FSDM07652REWDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 80W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220F-6L (Forming)
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): FSDM07652RBWDTU; FSL176MRTUDTU;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
AC DC Converters, Offline Switches - FSDM07652REWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDM07652REWDTU
AC DC Converters, Offline Switches FSDM07652REWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDM07652REWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDM07652REWDTU
PMIC - AC DC Converters, Offline Switchers FSDM07652REWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040366-FSDM07652REWDTU FSDM07652REWDTU FSDM07652REWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDM07652REWDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L (Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3A2065FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 57 watts
View Details
2 suppliers
AC DC Converters, Offline Switches - BM2P061MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details