onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSDL321

Description
Win Source Part Number: 1059881-FSDL321 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Power (Watts): 17 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-MDIP Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V Alternative Parts (Cross-Reference): FAN7601N; KA34063A; MC33063AP; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FSDL321-FS,ONSF SCFSDL321 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1059881-FSDL321 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Power (Watts): 17 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-MDIP Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V Alternative Parts (Cross-Reference): FAN7601N; KA34063A; MC33063AP; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FSDL321-FS,ONSF SCFSDL321 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1059881-FSDL321 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1059881-FSDL321
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1059881-FSDL321
Win Source Part Number: 1059881-FSDL321 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Power (Watts): 17 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-MDIP Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V Alternative Parts (Cross-Reference): FAN7601N; KA34063A; MC33063AP; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FSDL321-FS,ONSF SCFSDL321 Product Status: Obsolete

Win Source Part Number: 1059881-FSDL321
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: FPS™
Package: Tube
Standard Package: 50
Power (Watts): 17 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-MDIP
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 8V ~ 20V
Alternative Parts (Cross-Reference): FAN7601N; KA34063A; MC33063AP;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FSDL321-FS,ONSFSCFSDL321
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDL321 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDL321
PMIC - AC DC Converters, Offline Switchers FSDL321
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FSDL321 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FSDL321
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSDL321
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site
AC DC Converters, Offline Switches - FSDL321 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDL321
AC DC Converters, Offline Switches FSDL321
Converter Offline Flyback Topology 50kHz 8-DIP

Converter Offline Flyback Topology 50kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSDL321 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDL321
AC DC Converters, Offline Switches FSDL321
Converter Offline Flyback Topology 50kHz 8-MDIP

Converter Offline Flyback Topology 50kHz 8-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1059881-FSDL321 FSDL321 FSDL321 FSDL321
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details