onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RN FSDL0165RN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067512-FSDL0165RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDL0165 Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDL0165RL; FSDL0165RN_NL; Introduction Date: December 25, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067512-FSDL0165RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDL0165 Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDL0165RL; FSDL0165RN_NL; Introduction Date: December 25, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RN - 067512-FSDL0165RN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RN
067512-FSDL0165RN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RN 067512-FSDL0165RN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067512-FSDL0165RN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSDL0165 Categories: Integrated Circuits Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Alternative Parts (Cross-Reference): FSDL0165RL; FSDL0165RN_NL; Introduction Date: December 25, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067512-FSDL0165RN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 23W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Family Name: FSDL0165
Categories: Integrated Circuits
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Alternative Parts (Cross-Reference): FSDL0165RL; FSDL0165RN_NL;
Introduction Date: December 25, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDL0165RN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDL0165RN
PMIC - AC DC Converters, Offline Switchers FSDL0165RN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSDL0165RN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDL0165RN
AC DC Converters, Offline Switches FSDL0165RN
Converter Offline Flyback Topology 50kHz 8-DIP

Converter Offline Flyback Topology 50kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 067512-FSDL0165RN FSDL0165RN FSDL0165RN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5613N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR4765G - 204976-ICE2QR4765G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 29 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers