onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210BM FSD210BM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111703-FSD210BM Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 65% Frequency - Switching: 134kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-LSOP Supply Voltage - Operating: 6.7 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111703-FSD210BM Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 65% Frequency - Switching: 134kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-LSOP Supply Voltage - Operating: 6.7 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210BM - 111703-FSD210BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210BM
111703-FSD210BM
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210BM 111703-FSD210BM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111703-FSD210BM Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 65% Frequency - Switching: 134kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-LSOP Supply Voltage - Operating: 6.7 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111703-FSD210BM
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 7W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 670V
Topology: Flyback
Voltage - Start Up: 8.7V
Duty Cycle: 65%
Frequency - Switching: 134kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 7-LSOP
Supply Voltage - Operating: 6.7 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSD210BM - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSD210BM
PMIC - AC DC Converters, Offline Switchers FSD210BM
IC OFFLINE SWITCH FLYBACK 7LSOP

IC OFFLINE SWITCH FLYBACK 7LSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSD210BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSD210BM
AC DC Converters, Offline Switches FSD210BM
Converter Offline Flyback Topology 134kHz 7-LSOP

Converter Offline Flyback Topology 134kHz 7-LSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 111703-FSD210BM FSD210BM FSD210BM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210BM PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 7-LSOP Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RQLDTU - 919406-FSQ0765RQLDTU - Win Source Electronics
Specs
Package Type Other; Bulk
Operating Temperature -25 to 85 C (-13 to 185 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details