onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200BM FSD200BM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040178-FSD200BM Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 7V Duty Cycle: 66% Frequency - Switching: 134kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-LSOP Supply Voltage - Operating: 6 V to 10 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040178-FSD200BM Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 7V Duty Cycle: 66% Frequency - Switching: 134kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-LSOP Supply Voltage - Operating: 6 V to 10 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200BM - 1040178-FSD200BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200BM
1040178-FSD200BM
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200BM 1040178-FSD200BM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040178-FSD200BM Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 7W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 670V Topology: Flyback Voltage - Start Up: 7V Duty Cycle: 66% Frequency - Switching: 134kHz Fault Protection: Current Limiting, Over Load, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 7-LSOP Supply Voltage - Operating: 6 V to 10 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040178-FSD200BM
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 7W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 670V
Topology: Flyback
Voltage - Start Up: 7V
Duty Cycle: 66%
Frequency - Switching: 134kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 7-LSOP
Supply Voltage - Operating: 6 V to 10 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - FSD200BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSD200BM
AC DC Converters, Offline Switches FSD200BM
Converter Offline Flyback Topology 134kHz 7-LSOP

Converter Offline Flyback Topology 134kHz 7-LSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSD200BM - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSD200BM
PMIC - AC DC Converters, Offline Switchers FSD200BM
IC OFFLINE SWITCH FLYBACK 7LSOP

IC OFFLINE SWITCH FLYBACK 7LSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040178-FSD200BM FSD200BM FSD200BM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200BM AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 7-LSOP Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5604N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details