onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200B FSD200B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175913-FSD200B Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 7V Duty Cycle: 66% Fault Protection: Current Limiting, Over Load, Over Temperature Supply Voltage: 6V ~ 10V Categories: Integrated Circuits Supplier Device Package: 7-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: FSD200 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 134kHz Power (W): 7W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175913-FSD200B Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 7V Duty Cycle: 66% Fault Protection: Current Limiting, Over Load, Over Temperature Supply Voltage: 6V ~ 10V Categories: Integrated Circuits Supplier Device Package: 7-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: FSD200 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 134kHz Power (W): 7W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200B - 1175913-FSD200B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200B
1175913-FSD200B
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200B 1175913-FSD200B
Manufacturer: ON Semiconductor Win Source Part Number: 1175913-FSD200B Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 7V Duty Cycle: 66% Fault Protection: Current Limiting, Over Load, Over Temperature Supply Voltage: 6V ~ 10V Categories: Integrated Circuits Supplier Device Package: 7-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: FSD200 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 134kHz Power (W): 7W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175913-FSD200B
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 7V
Duty Cycle: 66%
Fault Protection: Current Limiting, Over Load, Over Temperature
Supply Voltage: 6V ~ 10V
Categories: Integrated Circuits
Supplier Device Package: 7-DIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: FSD200
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 134kHz
Power (W): 7W

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSD200B - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSD200B
PMIC - AC DC Converters, Offline Switchers FSD200B
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSD200B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSD200B
AC DC Converters, Offline Switches FSD200B
Converter Offline Flyback Topology 134kHz 7-PDIP

Converter Offline Flyback Topology 134kHz 7-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175913-FSD200B FSD200B FSD200B
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200B PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ1XKLA1 - 1005287-ICE3AR2280JZ1XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers