onsemi AC DC Converters, Offline Switches FSCM0565RGWDTU

Description
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)
Description
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)
Datasheet
Datasheet Summary
Powered by GS/AI

The FSCM0565RGWDTU is an integrated Pulse Width Modulator (PWM) and SenseFET designed for high-performance offline Switch Mode Power Supplies (SMPS). It features an internal avalanche rugged SenseFET, low start-up current (maximum 40 µA), and low power consumption of under 1 W at 240 VAC with a 0.4 W load. The device operates at a fixed frequency of 66 kHz and includes frequency modulation to minimize electromagnetic interference (EMI). This converter incorporates several protective features, including pulse-by-pulse current limiting, over voltage protection (OVP), over load protection (OLP), thermal shutdown (TSD), and under voltage lockout (UVLO) with hysteresis. It also has a built-in soft start function with a duration of 15 ms, enhancing reliability during operation. The FSCM0565RGWDTU is suitable for applications such as adapters, and SMPS for devices like VCRs, set-top boxes (STBs), and LCD monitors. Its design aims to reduce component count, size, and weight while improving efficiency and system reliability, making it a cost-effective solution for flyback converter designs.

Datasheet Summary
Powered by GS/AI

The FSCM0565RGWDTU is an integrated Pulse Width Modulator (PWM) and SenseFET designed for high-performance offline Switch Mode Power Supplies (SMPS). It features an internal avalanche rugged SenseFET, low start-up current (maximum 40 µA), and low power consumption of under 1 W at 240 VAC with a 0.4 W load. The device operates at a fixed frequency of 66 kHz and includes frequency modulation to minimize electromagnetic interference (EMI). This converter incorporates several protective features, including pulse-by-pulse current limiting, over voltage protection (OVP), over load protection (OLP), thermal shutdown (TSD), and under voltage lockout (UVLO) with hysteresis. It also has a built-in soft start function with a duration of 15 ms, enhancing reliability during operation. The FSCM0565RGWDTU is suitable for applications such as adapters, and SMPS for devices like VCRs, set-top boxes (STBs), and LCD monitors. Its design aims to reduce component count, size, and weight while improving efficiency and system reliability, making it a cost-effective solution for flyback converter designs.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - FSCM0565RGWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCM0565RGWDTU
AC DC Converters, Offline Switches FSCM0565RGWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSCM0565RGWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSCM0565RGWDTU
PMIC - AC DC Converters, Offline Switchers FSCM0565RGWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number FSCM0565RGWDTU FSCM0565RGWDTU
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995BZ - ICE5BR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details