onsemi Discrete Semiconductor Products - Power Driver Modules FSBS10CH60SL

Description
Win Source Part Number: 1214494-FSBS10CH60SL Category: Discrete Semiconductor Products>Power Driver Modules Series: SPM® Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: ONSFSCFSBS10CH60SL,2 156-FSBS10CH60SL Base Product Number: FSBS10 RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1214494-FSBS10CH60SL Category: Discrete Semiconductor Products>Power Driver Modules Series: SPM® Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: ONSFSCFSBS10CH60SL,2 156-FSBS10CH60SL Base Product Number: FSBS10 RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1214494-FSBS10CH60SL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1214494-FSBS10CH60SL
Discrete Semiconductor Products - Power Driver Modules 1214494-FSBS10CH60SL
Win Source Part Number: 1214494-FSBS10CH60SL Category: Discrete Semiconductor Products>Power Driver Modules Series: SPM® Type: IGBT Package: Bulk Voltage: 600 V Standard Package: 1 Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: ONSFSCFSBS10CH60SL,2 156-FSBS10CH60SL Base Product Number: FSBS10 RoHS Status: Not applicable

Win Source Part Number: 1214494-FSBS10CH60SL
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SPM®
Type: IGBT
Package: Bulk
Voltage: 600 V
Standard Package: 1
Configuration: 3 Phase
Current: 10 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 27-PowerDIP Module (1.205", 30.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSFSCFSBS10CH60SL,2156-FSBS10CH60SL
Base Product Number: FSBS10
RoHS Status: Not applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1214494-FSBS10CH60SL
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC330DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
 - 74HCT1G125GV,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details