onsemi Power Drivers - Modules - FSBF10CH60B FSBF10CH60B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139838-FSBF10CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139838-FSBF10CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBF10CH60B - 139838-FSBF10CH60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBF10CH60B
139838-FSBF10CH60B
Power Drivers - Modules - FSBF10CH60B 139838-FSBF10CH60B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 139838-FSBF10CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 139838-FSBF10CH60B
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 139838-FSBF10CH60B
Product Name Power Drivers - Modules - FSBF10CH60B
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 55463/BPA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP8
Packing Method Tube; Tube; Other
View Details
 - 74ALVCH16825DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT364-1
Packing Method Tube; Tube; Other
View Details