Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175886-FSBB20CH60D
Series: Motion SPM 3
Type: IGBT
Package: 27-PowerDIP Module (1.205", 30.60mm)
Voltage: 600V
Configuration: 3 Phase Inverter
Current: 20A
Voltage - Isolation: 2500Vrms
Family Name: FSBB20
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 60
"Power Driver Module IGBT 3 Phase Inverter 600V 20A 27-PowerDIP Module (1.205"", 30.60mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1175886-FSBB20CH60D | FSBB20CH60D-ND |
| Product Name | Electronic Surplus - FSBB20CH60D | Power Driver Modules |