Jergens, Inc. Eccentric Liners 36294

Description
Jergens Eccentric Liners allow for adjustment of spring pin tension due to part material variations, different tolerance requirements, or force adjustment. Features, Benefits, & Product Specifications: Material: Blackened Steel RoHS compliant
Request a Quote
Description
Jergens Eccentric Liners allow for adjustment of spring pin tension due to part material variations, different tolerance requirements, or force adjustment. Features, Benefits, & Product Specifications: Material: Blackened Steel RoHS compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Eccentric Liner part number 36294 is designed to facilitate the adjustment of spring pin tension, accommodating variations in part material, tolerance requirements, and force adjustments. This specific liner has dimensions of 0.625 inches in diameter, 1.000 inch in length, and a thickness of 0.118 inches. Made from blackened steel, it is also RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring precise positioning and holding of components, particularly in manufacturing and machining environments.

Datasheet Summary
Powered by GS/AI

Jergens Eccentric Liner part number 36294 is designed to facilitate the adjustment of spring pin tension, accommodating variations in part material, tolerance requirements, and force adjustments. This specific liner has dimensions of 0.625 inches in diameter, 1.000 inch in length, and a thickness of 0.118 inches. Made from blackened steel, it is also RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring precise positioning and holding of components, particularly in manufacturing and machining environments.

Suppliers

Company
Product
Description
Supplier Links
Eccentric Liners - 36294 - Jergens, Inc.
Cleveland, OH, United States
Eccentric Liners
36294
Eccentric Liners 36294
Jergens Eccentric Liners allow for adjustment of spring pin tension due to part material variations, different tolerance requirements, or force adjustment. Features, Benefits, & Product Specifications: Material: Blackened Steel RoHS compliant

Jergens Eccentric Liners allow for adjustment of spring pin tension due to part material variations, different tolerance requirements, or force adjustment.
Features, Benefits, & Product Specifications:

  • Material: Blackened Steel
  • RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Uncategorized Products
Product Number 36294
Product Name Eccentric Liners
Unlock Full Specs
to access all available technical data

Similar Products