Manufacturer: Fairchild Semiconductor
Win Source Part Number: 265113-FSBB20CH60
Category: Discrete Semiconductor Products
Family: Power Drivers - Modules
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
"Power Driver Module IGBT 3 Phase 600V 20A 27-PowerDIP Module (1.205"", 30.60mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 265113-FSBB20CH60 | FSBB20CH60FS-ND |
| Product Name | Discrete Semiconductor Products | Power Driver Modules |