onsemi Power Drivers - Modules - FSBB15CH60F FSBB15CH60F

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140233-FSBB15CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140233-FSBB15CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB15CH60F - 140233-FSBB15CH60F - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB15CH60F
140233-FSBB15CH60F
Power Drivers - Modules - FSBB15CH60F 140233-FSBB15CH60F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140233-FSBB15CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140233-FSBB15CH60F
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 140233-FSBB15CH60F
Product Name Power Drivers - Modules - FSBB15CH60F
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DRV103U/2K5 - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
 - 74LVC1G125GM/S500 - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details