FSBB15CH60C is a three-phase 600 V, 15 A IGBT inverter module with integrated gate drivers and protection features for AC induction, BLDC, and PMSM motor control. It features built-in bootstrap diodes, separate open-emitter pins for current sensing, and a 2500 Vrms isolation rating. The module uses an Al2O3 DBC substrate for low thermal resistance and operates with a single grounded power supply. It is packaged in the SPMCC-027 rail format and is UL certified under No. E209204 for UL1557.
IGBT Array & Module Transistor, N Channel, 15 A, 2 V, 55 W, 600 V, SPM27-CC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 47T5070 |
| Product Name | Igbt Array & Module Transistor, N Channel, 15 A, 2 V, 55 W, 600 V, Spm27-Cc Rohs Compliant Onsemi |
| Polarity | N-Channel |