onsemi Power Drivers - Modules - FSB67508 FSB67508

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919379-FSB67508 Features: Power Driver Module - - 10-PowerSIP Module, Formed Leads Package: 10-PowerSIP Module, Formed Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FSB675 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919379-FSB67508 Features: Power Driver Module - - 10-PowerSIP Module, Formed Leads Package: 10-PowerSIP Module, Formed Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FSB675 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB67508 - 919379-FSB67508 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB67508
919379-FSB67508
Power Drivers - Modules - FSB67508 919379-FSB67508
Manufacturer: ON Semiconductor Win Source Part Number: 919379-FSB67508 Features: Power Driver Module - - 10-PowerSIP Module, Formed Leads Package: 10-PowerSIP Module, Formed Leads Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FSB675 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919379-FSB67508
Features: Power Driver Module - - 10-PowerSIP Module, Formed Leads
Package: 10-PowerSIP Module, Formed Leads
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: FSB675
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 19
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919379-FSB67508
Product Name Power Drivers - Modules - FSB67508
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 74VHCT244PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details