onsemi Power Drivers - Modules - FSB52006S FSB52006S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175881-FSB52006S Type: MOSFET Voltage: 60V Configuration: 3 Phase Current: 2.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175881-FSB52006S Type: MOSFET Voltage: 60V Configuration: 3 Phase Current: 2.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB52006S - 1175881-FSB52006S - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB52006S
1175881-FSB52006S
Power Drivers - Modules - FSB52006S 1175881-FSB52006S
Manufacturer: ON Semiconductor Win Source Part Number: 1175881-FSB52006S Type: MOSFET Voltage: 60V Configuration: 3 Phase Current: 2.6A Voltage - Isolation: 1500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 23-PowerSMD Module, Gull Wing Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175881-FSB52006S
Type: MOSFET
Voltage: 60V
Configuration: 3 Phase
Current: 2.6A
Voltage - Isolation: 1500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 23-PowerSMD Module, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175881-FSB52006S
Product Name Power Drivers - Modules - FSB52006S
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge Drivers - DRV8770PWR - Quarktwin Technology Ltd.
Specs
Driver Type Dual Gate Driver
Output Configuration Inverting
Output Current 0.7500 amps
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
 - 74LVC16244ADGG-Q1J - Rochester Electronics
Specs
Package Type SOT362
Packing Method Tape Reel; Tape & Reel; Other
View Details