onsemi Power Drivers - Modules - FSB50825AS FSB50825AS

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175879-FSB50825AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Family Name: FSB50825AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175879-FSB50825AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Family Name: FSB50825AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50825AS - 1175879-FSB50825AS - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50825AS
1175879-FSB50825AS
Power Drivers - Modules - FSB50825AS 1175879-FSB50825AS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175879-FSB50825AS Series: Motion SPM 5 Type: MOSFET Package: 23-PowerSMD Module, Gull Wing Voltage: 250V Configuration: 3 Phase Current: 3.6A Voltage - Isolation: 1500Vrms Family Name: FSB50825AS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175879-FSB50825AS
Series: Motion SPM 5
Type: MOSFET
Package: 23-PowerSMD Module, Gull Wing
Voltage: 250V
Configuration: 3 Phase
Current: 3.6A
Voltage - Isolation: 1500Vrms
Family Name: FSB50825AS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175879-FSB50825AS
Product Name Power Drivers - Modules - FSB50825AS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2534V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details
 - 74AHC2G126DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details