onsemi Power Drivers - Modules - FSB50450BS FSB50450BS

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919375-FSB50450BS Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerSMD Module, Gull Wing Package: Reel - TR Package: 23-PowerSMD Module, Gull Wing Mounting: Surface Mount Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB50450BSCT, FSB50450BSTR, FSB50450BSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919375-FSB50450BS Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerSMD Module, Gull Wing Package: Reel - TR Package: 23-PowerSMD Module, Gull Wing Mounting: Surface Mount Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB50450BSCT, FSB50450BSTR, FSB50450BSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50450BS - 919375-FSB50450BS - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50450BS
919375-FSB50450BS
Power Drivers - Modules - FSB50450BS 919375-FSB50450BS
Manufacturer: ON Semiconductor Win Source Part Number: 919375-FSB50450BS Series: Motion SPM® 5 Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerSMD Module, Gull Wing Package: Reel - TR Package: 23-PowerSMD Module, Gull Wing Mounting: Surface Mount Family Name: FSB50450 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSB50450BSCT, FSB50450BSTR, FSB50450BSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919375-FSB50450BS
Series: Motion SPM® 5
Features: Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerSMD Module, Gull Wing
Package: Reel - TR
Package: 23-PowerSMD Module, Gull Wing
Mounting: Surface Mount
Family Name: FSB50450
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSB50450BSCT, FSB50450BSTR, FSB50450BSDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919375-FSB50450BS
Product Name Power Drivers - Modules - FSB50450BS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC351IDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HC366PW-Q100,118 - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details