onsemi Power Drivers - Modules - FSB50325AT FSB50325AT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175870-FSB50325AT Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 250V Configuration: 3 Phase Current: 1.7A Voltage - Isolation: 1500Vrms Family Name: FSB50325A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50325A; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175870-FSB50325AT Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 250V Configuration: 3 Phase Current: 1.7A Voltage - Isolation: 1500Vrms Family Name: FSB50325A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50325A; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB50325AT - 1175870-FSB50325AT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB50325AT
1175870-FSB50325AT
Power Drivers - Modules - FSB50325AT 1175870-FSB50325AT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175870-FSB50325AT Series: Motion SPM 5 Type: MOSFET Package: 23-PowerDIP Module (0.748", 19.00mm) Voltage: 250V Configuration: 3 Phase Current: 1.7A Voltage - Isolation: 1500Vrms Family Name: FSB50325A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FSB50325A; Introduction Date: December 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 180

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175870-FSB50325AT
Series: Motion SPM 5
Type: MOSFET
Package: 23-PowerDIP Module (0.748", 19.00mm)
Voltage: 250V
Configuration: 3 Phase
Current: 1.7A
Voltage - Isolation: 1500Vrms
Family Name: FSB50325A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FSB50325A;
Introduction Date: December 15, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175870-FSB50325AT
Product Name Power Drivers - Modules - FSB50325AT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1213RGTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
LED Drivers - NCR401UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Voltage 38 volts
View Details