onsemi Power Drivers - Modules - FSB32560 FSB32560

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067500-FSB32560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 25A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067500-FSB32560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 25A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSB32560 - 067500-FSB32560 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSB32560
067500-FSB32560
Power Drivers - Modules - FSB32560 067500-FSB32560
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067500-FSB32560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 25A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067500-FSB32560
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 25A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067500-FSB32560
Product Name Power Drivers - Modules - FSB32560
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1112PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74LVCH16244ADGVJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT480
Packing Method Tape Reel; Tape & Reel; Other
View Details