onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV450BQX FSAV450BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132458-FSAV450BQX Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 800MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132458-FSAV450BQX Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 800MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV450BQX - 132458-FSAV450BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV450BQX
132458-FSAV450BQX
Interface - Interface - Analog Switches - Special Purpose - FSAV450BQX 132458-FSAV450BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132458-FSAV450BQX Packaging: Reel - TR Features: RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 800MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132458-FSAV450BQX
Packaging: Reel - TR
Features: RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 800MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7 Ohm
Case / Package: 16-DQFN (2.5x3.5)
Single Supply Voltage (V+): 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV450BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV450BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV450BQX
AUDIO/VIDEO SWITCH, 4 FUNC, 2 CH

AUDIO/VIDEO SWITCH, 4 FUNC, 2 CH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 132458-FSAV450BQX FSAV450BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV450BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG7866AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers