onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV433MTCX FSAV433MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067498-FSAV433MTCX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 550MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 20-TSSOP Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): FSAV433BQX; FSAV433MTC; FSAV433MTCX; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067498-FSAV433MTCX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 550MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 20-TSSOP Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): FSAV433BQX; FSAV433MTC; FSAV433MTCX; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV433MTCX - 067498-FSAV433MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV433MTCX
067498-FSAV433MTCX
Interface - Interface - Analog Switches - Special Purpose - FSAV433MTCX 067498-FSAV433MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067498-FSAV433MTCX Packaging: Reel - TR Features: RGB Applications: Video -3db Bandwidth: 550MHz Number of Channels: 3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: 20-TSSOP Single Supply Voltage (V+): 2.3 V to 3.6 V Alternative Parts (Cross-Reference): FSAV433BQX; FSAV433MTC; FSAV433MTCX; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067498-FSAV433MTCX
Packaging: Reel - TR
Features: RGB
Applications: Video
-3db Bandwidth: 550MHz
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: 20-TSSOP
Single Supply Voltage (V+): 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): FSAV433BQX; FSAV433MTC; FSAV433MTCX;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV433MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV433MTCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV433MTCX
IC SWITCH VIDEO 3CH 3:1 20TSSOP

IC SWITCH VIDEO 3CH 3:1 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 067498-FSAV433MTCX FSAV433MTCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV433MTCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907330P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transceiver; Receiver
Features RoHS; ESD Protected
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Octal buffer/line driver; 3-state - 74AHC541PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers