onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV433BQX FSAV433BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175864-FSAV433BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: RGB Package: 20-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 2.3 V ~ 3.6 V -3db Bandwidth: 550MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: FSAV433 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-DQFN (2.5x4.5) On-State Resistance (Maximum): 9 Ohm Alternative Parts (Cross-Reference): FSAV433MTC; FSAV433MTCX; Introduction Date: May 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175864-FSAV433BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: RGB Package: 20-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 2.3 V ~ 3.6 V -3db Bandwidth: 550MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: FSAV433 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-DQFN (2.5x4.5) On-State Resistance (Maximum): 9 Ohm Alternative Parts (Cross-Reference): FSAV433MTC; FSAV433MTCX; Introduction Date: May 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV433BQX - 1175864-FSAV433BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV433BQX
1175864-FSAV433BQX
Interface - Interface - Analog Switches - Special Purpose - FSAV433BQX 1175864-FSAV433BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175864-FSAV433BQX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: RGB Package: 20-WFQFN Exposed Pad Applications: Video Operating Supply Voltage: 2.3 V ~ 3.6 V -3db Bandwidth: 550MHz Number of Channels: 3 Part Status: Obsolete(EOL) Family Name: FSAV433 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-DQFN (2.5x4.5) On-State Resistance (Maximum): 9 Ohm Alternative Parts (Cross-Reference): FSAV433MTC; FSAV433MTCX; Introduction Date: May 11, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175864-FSAV433BQX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RGB
Package: 20-WFQFN Exposed Pad
Applications: Video
Operating Supply Voltage: 2.3 V ~ 3.6 V
-3db Bandwidth: 550MHz
Number of Channels: 3
Part Status: Obsolete(EOL)
Family Name: FSAV433
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-DQFN (2.5x4.5)
On-State Resistance (Maximum): 9 Ohm
Alternative Parts (Cross-Reference): FSAV433MTC; FSAV433MTCX;
Introduction Date: May 11, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV433BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV433BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV433BQX
VIDEO MULTIPLEXER

VIDEO MULTIPLEXER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175864-FSAV433BQX FSAV433BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV433BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 2.3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers - BTS712204ESEXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Supply Voltage 1.8V; Other
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details