onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV430QSCX FSAV430QSCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016522-FSAV430QSCX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016522-FSAV430QSCX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV430QSCX - 016522-FSAV430QSCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV430QSCX
016522-FSAV430QSCX
Interface - Interface - Analog Switches - Special Purpose - FSAV430QSCX 016522-FSAV430QSCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016522-FSAV430QSCX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016522-FSAV430QSCX
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV430QSCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV430QSCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV430QSCX
IC VIDEO SWITCH QUAD 2X1 16QSOP

IC VIDEO SWITCH QUAD 2X1 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 016522-FSAV430QSCX FSAV430QSCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV430QSCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Controllers - CG8352AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
 - 54F573FM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details