onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV430QSC FSAV430QSC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175863-FSAV430QSC Packaging: Tube Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 6Ohm Alternative Parts (Cross-Reference): TS3L110PWRG4; FSUSB22MTCX_NL; FSAV430QSC; FSUSB22QSC_NL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: FSAV430 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175863-FSAV430QSC Packaging: Tube Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 6Ohm Alternative Parts (Cross-Reference): TS3L110PWRG4; FSUSB22MTCX_NL; FSAV430QSC; FSUSB22QSC_NL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: FSAV430 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV430QSC - 1175863-FSAV430QSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV430QSC
1175863-FSAV430QSC
Interface - Interface - Analog Switches - Special Purpose - FSAV430QSC 1175863-FSAV430QSC
Manufacturer: ON Semiconductor Win Source Part Number: 1175863-FSAV430QSC Packaging: Tube Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 6Ohm Alternative Parts (Cross-Reference): TS3L110PWRG4; FSUSB22MTCX_NL; FSAV430QSC; FSUSB22QSC_NL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: FSAV430 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175863-FSAV430QSC
Packaging: Tube
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-LSSOP
On-State Resistance (Maximum): 6Ohm
Alternative Parts (Cross-Reference): TS3L110PWRG4; FSUSB22MTCX_NL; FSAV430QSC; FSUSB22QSC_NL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: FSAV430
Manufacturer Pack Quantity: 4,700
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3V ~ 3.6V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV430QSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV430QSC
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV430QSC
IC VIDEO SWITCH QUAD 2X1 16QSOP

IC VIDEO SWITCH QUAD 2X1 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175863-FSAV430QSC FSAV430QSC
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV430QSC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Controllers - 448-CY7C65630-56LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - Specialized - AD7669JR-REEL - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type SOIC; 28-SOIC
View Details