onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV430MTC

Description
Win Source Part Number: 1350941-FSAV430MTC Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Features: Bi-Directional, RGB Package: Tube Applications: Video Standard Package: 2,350 Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSAV43 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1350941-FSAV430MTC Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Features: Bi-Directional, RGB Package: Tube Applications: Video Standard Package: 2,350 Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSAV43 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1350941-FSAV430MTC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1350941-FSAV430MTC
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1350941-FSAV430MTC
Win Source Part Number: 1350941-FSAV430MTC Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Features: Bi-Directional, RGB Package: Tube Applications: Video Standard Package: 2,350 Switch Circuit: SPDT On-State Resistance (Max): 6Ohm -3db Bandwidth: 1.1GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 4 Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSAV43 Product Status: Obsolete

Win Source Part Number: 1350941-FSAV430MTC
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Features: Bi-Directional, RGB
Package: Tube
Applications: Video
Standard Package: 2,350
Switch Circuit: SPDT
On-State Resistance (Max): 6Ohm
-3db Bandwidth: 1.1GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 4
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FSAV43
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV430MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV430MTC
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV430MTC
IC VIDEO SWITCH QUAD 2X1 16TSSOP

IC VIDEO SWITCH QUAD 2X1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1350941-FSAV430MTC FSAV430MTC
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - PBM99011/22QSA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers