onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV430BQX FSAV430BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 100007-FSAV430BQX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 100007-FSAV430BQX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV430BQX - 100007-FSAV430BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV430BQX
100007-FSAV430BQX
Interface - Interface - Analog Switches - Special Purpose - FSAV430BQX 100007-FSAV430BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 100007-FSAV430BQX Packaging: Reel - TR Features: Bi-Directional, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 1.1GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 100007-FSAV430BQX
Packaging: Reel - TR
Features: Bi-Directional, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 1.1GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6 Ohm
Case / Package: 16-DQFN (2.5x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV430BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV430BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV430BQX
AUDIO/VIDEO SWITCH

AUDIO/VIDEO SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 100007-FSAV430BQX FSAV430BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV430BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Controllers - AT8993-A2-T-1 - 911982-AT8993-A2-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
5 suppliers