onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV332MTCX FSAV332MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067497-FSAV332MTCX Packaging: Reel - TR Applications: Video -3db Bandwidth: 368MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067497-FSAV332MTCX Packaging: Reel - TR Applications: Video -3db Bandwidth: 368MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV332MTCX - 067497-FSAV332MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV332MTCX
067497-FSAV332MTCX
Interface - Interface - Analog Switches - Special Purpose - FSAV332MTCX 067497-FSAV332MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067497-FSAV332MTCX Packaging: Reel - TR Applications: Video -3db Bandwidth: 368MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067497-FSAV332MTCX
Packaging: Reel - TR
Applications: Video
-3db Bandwidth: 368MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV332MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV332MTCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV332MTCX
SPST, 4 FUNC, 1 CHANNEL

SPST, 4 FUNC, 1 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 067497-FSAV332MTCX FSAV332MTCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV332MTCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface - Specialized - AD8170ARZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 8-SOIC
View Details