onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV332MTC FSAV332MTC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175862-FSAV332MTC Packaging: Tube Applications: Video -3db Bandwidth: 368MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: FSAV332 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175862-FSAV332MTC Packaging: Tube Applications: Video -3db Bandwidth: 368MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: FSAV332 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV332MTC - 1175862-FSAV332MTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV332MTC
1175862-FSAV332MTC
Interface - Interface - Analog Switches - Special Purpose - FSAV332MTC 1175862-FSAV332MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1175862-FSAV332MTC Packaging: Tube Applications: Video -3db Bandwidth: 368MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: FSAV332 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175862-FSAV332MTC
Packaging: Tube
Applications: Video
-3db Bandwidth: 368MHz
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 10Ohm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: FSAV332
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV332MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV332MTC
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV332MTC
SPST, 4 FUNC, 1 CHANNEL

SPST, 4 FUNC, 1 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175862-FSAV332MTC FSAV332MTC
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV332MTC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913513 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Single Schmitt trigger buffer - 74AHC1G17GVH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers