onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV331QSC FSAV331QSC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175861-FSAV331QSC Packaging: Tube Applications: Video -3db Bandwidth: 300MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: FSAV331 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175861-FSAV331QSC Packaging: Tube Applications: Video -3db Bandwidth: 300MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: FSAV331 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV331QSC - 1175861-FSAV331QSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV331QSC
1175861-FSAV331QSC
Interface - Interface - Analog Switches - Special Purpose - FSAV331QSC 1175861-FSAV331QSC
Manufacturer: ON Semiconductor Win Source Part Number: 1175861-FSAV331QSC Packaging: Tube Applications: Video -3db Bandwidth: 300MHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: FSAV331 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175861-FSAV331QSC
Packaging: Tube
Applications: Video
-3db Bandwidth: 300MHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-LSSOP
On-State Resistance (Maximum): 10Ohm
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: FSAV331
Manufacturer Pack Quantity: 4,700
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV331QSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV331QSC
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV331QSC
VIDEO MULTIPLEXER

VIDEO MULTIPLEXER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175861-FSAV331QSC FSAV331QSC
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV331QSC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-88Q5050-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details