onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV331MTCX FSAV331MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175860-FSAV331MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 4.75 V ~ 5.25 V -3db Bandwidth: 300MHz Number of Channels: 2 Family Name: FSAV331 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PI5C3253Q; QS3253Q; PI5C3253QX; Introduction Date: March 04, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175860-FSAV331MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 4.75 V ~ 5.25 V -3db Bandwidth: 300MHz Number of Channels: 2 Family Name: FSAV331 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PI5C3253Q; QS3253Q; PI5C3253QX; Introduction Date: March 04, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV331MTCX - 1175860-FSAV331MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV331MTCX
1175860-FSAV331MTCX
Interface - Interface - Analog Switches - Special Purpose - FSAV331MTCX 1175860-FSAV331MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175860-FSAV331MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Video Operating Supply Voltage: 4.75 V ~ 5.25 V -3db Bandwidth: 300MHz Number of Channels: 2 Family Name: FSAV331 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PI5C3253Q; QS3253Q; PI5C3253QX; Introduction Date: March 04, 2003 ECCN: EAR99 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175860-FSAV331MTCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Video
Operating Supply Voltage: 4.75 V ~ 5.25 V
-3db Bandwidth: 300MHz
Number of Channels: 2
Family Name: FSAV331
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): PI5C3253Q; QS3253Q; PI5C3253QX;
Introduction Date: March 04, 2003
ECCN: EAR99
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV331MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV331MTCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV331MTCX
IC VIDEO SWITCH DUAL 4X1 16TSSOP

IC VIDEO SWITCH DUAL 4X1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175860-FSAV331MTCX FSAV331MTCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV331MTCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Specialized - 5962-8962901LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details