onsemi Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV331MTC

Description
Win Source Part Number: 1382096-FSAV331MTC Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tube Applications: Video On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): 4.75V ~ 5.25V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. HTSUS: 8542.39.0001 Mfr: Fairchild/ON Semiconductor Product Status: Obsolete ECCN: EAR99 Standard Package: 2,350 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382096-FSAV331MTC Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tube Applications: Video On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): 4.75V ~ 5.25V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. HTSUS: 8542.39.0001 Mfr: Fairchild/ON Semiconductor Product Status: Obsolete ECCN: EAR99 Standard Package: 2,350 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1382096-FSAV331MTC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1382096-FSAV331MTC
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1382096-FSAV331MTC
Win Source Part Number: 1382096-FSAV331MTC Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Package: Tube Applications: Video On-State Resistance (Max): 10Ohm -3db Bandwidth: 300MHz Voltage - Supply, Single (V+): 4.75V ~ 5.25V Number of Channels: 2 Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. HTSUS: 8542.39.0001 Mfr: Fairchild/ON Semiconductor Product Status: Obsolete ECCN: EAR99 Standard Package: 2,350 pcs

Win Source Part Number: 1382096-FSAV331MTC
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Package: Tube
Applications: Video
On-State Resistance (Max): 10Ohm
-3db Bandwidth: 300MHz
Voltage - Supply, Single (V+): 4.75V ~ 5.25V
Number of Channels: 2
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild/ON Semiconductor
Product Status: Obsolete
ECCN: EAR99
Standard Package: 2,350 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV331MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV331MTC
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV331MTC
VIDEO MULTIPLEXER

VIDEO MULTIPLEXER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1382096-FSAV331MTC FSAV331MTC
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details