onsemi Interface - Interface - Analog Switches - Special Purpose - FSAV330QSCX FSAV330QSCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006064-FSAV330QSCX Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006064-FSAV330QSCX Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSAV330QSCX - 006064-FSAV330QSCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSAV330QSCX
006064-FSAV330QSCX
Interface - Interface - Analog Switches - Special Purpose - FSAV330QSCX 006064-FSAV330QSCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 006064-FSAV330QSCX Packaging: Reel - TR Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006064-FSAV330QSCX
Packaging: Reel - TR
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSAV330QSCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSAV330QSCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSAV330QSCX
AUDIO/VIDEO SWITCH, 4 FUNC, 1 CH

AUDIO/VIDEO SWITCH, 4 FUNC, 1 CH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 006064-FSAV330QSCX FSAV330QSCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSAV330QSCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
DALI interface - 753-647 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
QFN Interface Transceiver IC - 702-SI32177-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers