The FSAM75SM60A is a 600 V, 75 A three-phase IGBT inverter module with integral gate drivers and protection features for AC induction, BLDC, and PMSM motor control. It is packaged in a S32DA-032 case with a weight of 32 g and features separate open-emitter pins for each low-side IGBT to enable three-phase current sensing. The module includes built-in NTC thermistor for temperature monitoring, under-voltage lockout, short-circuit protection, and fault reporting. It operates with a single grounded power supply and is optimized for 5 kHz switching. The isolation rating is 2500 V rms for one minute. The module is UL certified under No. E209204 for UL1557 and uses an AlN DBC substrate for low thermal resistance. Junction-to-case thermal resistance is 0.56 °C/W for the IGBT and 0.98 °C/W for the FWDi per 1/6 module. Mounting torque recommendations are 0.78 to 1.17 N·m.
IGBT Modules 600V -75A SMART POWER MODULE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FSAM75SM60A |
| Product Name | IGBT Modules |