The FSAM50SM60A is a 600 V, 50 A three-phase IGBT inverter module with integrated gate drivers and protection features for AC induction, BLDC, and PMSM motor control. It features separate open-emitter pins for current sensing, a built-in NTC thermistor for temperature monitoring, and operates with a single grounded power supply optimized for 5 kHz switching. The module supports adjustable current protection via external sense resistors and includes under-voltage lockout, over-current shutdown, and fault reporting. It has an isolation rating of 2500 V rms/min and is UL certified under No. E209204. The package is S32CA-032 and is supplied in a rail.
IGBT Transistors 600V -50A SMART POWER MODULE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FSAM50SM60A |
| Product Name | IGBT Transistors |