onsemi Power Drivers - Modules - FSAM10SH60A FSAM10SH60A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774775-FSAM10SH60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FSAM10SH60A Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): FNA41060B2; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774775-FSAM10SH60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FSAM10SH60A Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): FNA41060B2; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAM10SH60A - 774775-FSAM10SH60A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAM10SH60A
774775-FSAM10SH60A
Power Drivers - Modules - FSAM10SH60A 774775-FSAM10SH60A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774775-FSAM10SH60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FSAM10SH60A Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): FNA41060B2; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774775-FSAM10SH60A
Series: Motion SPM 2
Type: IGBT
Package: 32-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2500Vrms
Family Name: FSAM10SH60A
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): FNA41060B2;
Introduction Date: September 26, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 774775-FSAM10SH60A
Product Name Power Drivers - Modules - FSAM10SH60A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-AMT49100KJPTR-B-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
2 suppliers
Gate Driver ICs - 2ED21084S06J - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details