onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200QSC FSAL200QSC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175850-FSAL200QSC Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 137MHz Charge Injection: 7pC Crosstalk: -70dB at 30MHz Channel-to-Channel Matching (ΔRon): 400mOhm Channel Capacitance (CS(off), CD(off)): 13pF Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 20ns, 10ns Current - Leakage (IS(off)) (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: FSAL200 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175850-FSAL200QSC Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 137MHz Charge Injection: 7pC Crosstalk: -70dB at 30MHz Channel-to-Channel Matching (ΔRon): 400mOhm Channel Capacitance (CS(off), CD(off)): 13pF Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 20ns, 10ns Current - Leakage (IS(off)) (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: FSAL200 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200QSC - 1175850-FSAL200QSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200QSC
1175850-FSAL200QSC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200QSC 1175850-FSAL200QSC
Manufacturer: ON Semiconductor Win Source Part Number: 1175850-FSAL200QSC Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 137MHz Charge Injection: 7pC Crosstalk: -70dB at 30MHz Channel-to-Channel Matching (ΔRon): 400mOhm Channel Capacitance (CS(off), CD(off)): 13pF Categories: Integrated Circuits Supplier Device Package: 16-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 12Ohm Switch Time (Ton, Toff) (Maximum): 20ns, 10ns Current - Leakage (IS(off)) (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: FSAL200 Manufacturer Pack Quantity: 4,700 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175850-FSAL200QSC
Packaging: Tube
Switch Circuit: SPDT
-3db Bandwidth: 137MHz
Charge Injection: 7pC
Crosstalk: -70dB at 30MHz
Channel-to-Channel Matching (ΔRon): 400mOhm
Channel Capacitance (CS(off), CD(off)): 13pF
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-LSSOP
On-State Resistance (Maximum): 12Ohm
Switch Time (Ton, Toff) (Maximum): 20ns, 10ns
Current - Leakage (IS(off)) (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: FSAL200
Manufacturer Pack Quantity: 4,700
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200QSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSAL200QSC
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSAL200QSC
MUX AND DEMUX/DECODER

MUX AND DEMUX/DECODER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1175850-FSAL200QSC FSAL200QSC
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200QSC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Modems - ICs and Modules - SI2434-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details