onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9688UCX FSA9688UCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 849132-FSA9688UCX Series: * Features: Circuit IC Switch Package: Reel - TR Part Status: Obsolete Family Name: FSA96 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 849132-FSA9688UCX Series: * Features: Circuit IC Switch Package: Reel - TR Part Status: Obsolete Family Name: FSA96 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9688UCX - 849132-FSA9688UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9688UCX
849132-FSA9688UCX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9688UCX 849132-FSA9688UCX
Manufacturer: ON Semiconductor Win Source Part Number: 849132-FSA9688UCX Series: * Features: Circuit IC Switch Package: Reel - TR Part Status: Obsolete Family Name: FSA96 Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 849132-FSA9688UCX
Series: *
Features: Circuit IC Switch
Package: Reel - TR
Part Status: Obsolete
Family Name: FSA96
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9688UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
FSA9688UCX
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers FSA9688UCX
USB PORT MULTIMEDIA SWITCH

USB PORT MULTIMEDIA SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 849132-FSA9688UCX FSA9688UCX
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA9688UCX Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Telecom - PEB2095N-VA.5 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology IOM-2, PCM
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers