onsemi Interface - Interface - Analog Switches - Special Purpose - FSA9288AUMX FSA9288AUMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774774-FSA9288AUMX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: I2C, USB 2.0 Package: 20-UFQFN Exposed Pad Applications: Audio, UART, USB Operating Supply Voltage: 3 V ~ 4.4 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: FSA9288 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UMLP (4x3) On-State Resistance (Maximum): 3 Ohm (Audio), 10 Ohm (USB) Alternative Parts (Cross-Reference): FSA9280AUMX; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774774-FSA9288AUMX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: I2C, USB 2.0 Package: 20-UFQFN Exposed Pad Applications: Audio, UART, USB Operating Supply Voltage: 3 V ~ 4.4 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: FSA9288 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UMLP (4x3) On-State Resistance (Maximum): 3 Ohm (Audio), 10 Ohm (USB) Alternative Parts (Cross-Reference): FSA9280AUMX; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA9288AUMX - 774774-FSA9288AUMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA9288AUMX
774774-FSA9288AUMX
Interface - Interface - Analog Switches - Special Purpose - FSA9288AUMX 774774-FSA9288AUMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774774-FSA9288AUMX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: I2C, USB 2.0 Package: 20-UFQFN Exposed Pad Applications: Audio, UART, USB Operating Supply Voltage: 3 V ~ 4.4 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: FSA9288 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UMLP (4x3) On-State Resistance (Maximum): 3 Ohm (Audio), 10 Ohm (USB) Alternative Parts (Cross-Reference): FSA9280AUMX; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774774-FSA9288AUMX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: I2C, USB 2.0
Package: 20-UFQFN Exposed Pad
Applications: Audio, UART, USB
Operating Supply Voltage: 3 V ~ 4.4 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: FSA9288
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-UMLP (4x3)
On-State Resistance (Maximum): 3 Ohm (Audio), 10 Ohm (USB)
Alternative Parts (Cross-Reference): FSA9280AUMX;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA9288AUMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA9288AUMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA9288AUMX
TELECOM CIRCUIT, 1-FUNC

TELECOM CIRCUIT, 1-FUNC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 774774-FSA9288AUMX FSA9288AUMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA9288AUMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 4.4 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4052BTT,118 - 775935-HEF4052BTT,118 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 15 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Line Interface ICs - 1906921 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details