onsemi Interface - Interface - Analog Switches - Special Purpose - FSA9285UCX FSA9285UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016518-FSA9285UCX Packaging: Reel - TR Features: I2C, USB 2.0 Applications: Audio, USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm (Audio), 17 Ohm (USB) Case / Package: 20-WLCSP Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016518-FSA9285UCX Packaging: Reel - TR Features: I2C, USB 2.0 Applications: Audio, USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm (Audio), 17 Ohm (USB) Case / Package: 20-WLCSP Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA9285UCX - 016518-FSA9285UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA9285UCX
016518-FSA9285UCX
Interface - Interface - Analog Switches - Special Purpose - FSA9285UCX 016518-FSA9285UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016518-FSA9285UCX Packaging: Reel - TR Features: I2C, USB 2.0 Applications: Audio, USB Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 4 Ohm (Audio), 17 Ohm (USB) Case / Package: 20-WLCSP Single Supply Voltage (V+): 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016518-FSA9285UCX
Packaging: Reel - TR
Features: I2C, USB 2.0
Applications: Audio, USB
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 4 Ohm (Audio), 17 Ohm (USB)
Case / Package: 20-WLCSP
Single Supply Voltage (V+): 2.7 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA9285UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA9285UCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA9285UCX
MCPC-COMPLIANT, USB-PORT, MULTIM

MCPC-COMPLIANT, USB-PORT, MULTIM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 016518-FSA9285UCX FSA9285UCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA9285UCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI2493-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details