onsemi Interface - Interface - Specialized - FSA850UCX FSA850UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175845-FSA850UCX Packaging: Reel - TR Package: 12-UFBGA, WLCSP Applications: Cell Phone Mounting: SMD Operating Supply Voltage: 2.3 V ~ 4.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 12-WLCSP Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175845-FSA850UCX Packaging: Reel - TR Package: 12-UFBGA, WLCSP Applications: Cell Phone Mounting: SMD Operating Supply Voltage: 2.3 V ~ 4.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 12-WLCSP Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FSA850UCX - 1175845-FSA850UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FSA850UCX
1175845-FSA850UCX
Interface - Interface - Specialized - FSA850UCX 1175845-FSA850UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175845-FSA850UCX Packaging: Reel - TR Package: 12-UFBGA, WLCSP Applications: Cell Phone Mounting: SMD Operating Supply Voltage: 2.3 V ~ 4.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 12-WLCSP Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175845-FSA850UCX
Packaging: Reel - TR
Package: 12-UFBGA, WLCSP
Applications: Cell Phone
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 4.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 12-WLCSP
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Interface - Specialized - FSA850UCX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FSA850UCX
Interface - Specialized FSA850UCX
IC INTERFACE SPECIALIZED 12WLCSP

IC INTERFACE SPECIALIZED 12WLCSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
FSA850UCX
Integrated Circuits (ICs) - Interface - Specialized FSA850UCX
AUDIO 3-POLE / 4-POLE MIC-GND SW

AUDIO 3-POLE / 4-POLE MIC-GND SW

Supplier's Site
Specialized - FSA850UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA850UCX
Specialized FSA850UCX
PDA's, Portable Audio/Video, Smartphones Interface 12-WLCSP (1.16x1.56)

PDA's, Portable Audio/Video, Smartphones Interface 12-WLCSP (1.16x1.56)

Buy Now Datasheet
Specialized - FSA850UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA850UCX
Specialized FSA850UCX
Cell Phone Interface 12-WLCSP (1.16x1.56)

Cell Phone Interface 12-WLCSP (1.16x1.56)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1175845-FSA850UCX FSA850UCX FSA850UCX FSA850UCX
Product Name Interface - Interface - Specialized - FSA850UCX Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 2.3 V ~ 4.5 V Other Other; 2.3V ~ 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899676P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Bus buffer/line driver; 3-state - 74AHCT1G126GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers