onsemi Usb Charger Detection Ic, -40 To 85Deg C; Usb Ic Type Onsemi FSA832L10X

Description
USB CHARGER DETECTION IC, -40 TO 85DEG C; USB IC Type:USB Charging Controller; USB Standard:USB 2.0; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port;RoHS Compliant: Yes
Datasheet
Description
USB CHARGER DETECTION IC, -40 TO 85DEG C; USB IC Type:USB Charging Controller; USB Standard:USB 2.0; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Detection Ic, -40 To 85Deg C; Usb Ic Type Onsemi - 07AH4008 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Detection Ic, -40 To 85Deg C; Usb Ic Type Onsemi
07AH4008
Usb Charger Detection Ic, -40 To 85Deg C; Usb Ic Type Onsemi 07AH4008
USB CHARGER DETECTION IC, -40 TO 85DEG C; USB IC Type:USB Charging Controller; USB Standard:USB 2.0; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port;RoHS Compliant: Yes

USB CHARGER DETECTION IC, -40 TO 85DEG C; USB IC Type:USB Charging Controller; USB Standard:USB 2.0; Supply Voltage Min:4V; Supply Voltage Max:6V; Interface Case Style:UQFN; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07AH4008
Product Name Usb Charger Detection Ic, -40 To 85Deg C; Usb Ic Type Onsemi
Technology USB
Features RoHS
Supply Voltage Other; 4V
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Low-power inverter - 74AUP1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details