onsemi Interface - Interface - Specialized - FSA8108BUCX FSA8108BUCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102088-FSA8108BUCX Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 12-WLCSP (1.16x1.56) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102088-FSA8108BUCX Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 12-WLCSP (1.16x1.56) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FSA8108BUCX - 102088-FSA8108BUCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FSA8108BUCX
102088-FSA8108BUCX
Interface - Interface - Specialized - FSA8108BUCX 102088-FSA8108BUCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102088-FSA8108BUCX Packaging: Reel - TR Applications: Cell Phone Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 12-WLCSP (1.16x1.56) Supply Voltage - Operating: 2.7 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102088-FSA8108BUCX
Packaging: Reel - TR
Applications: Cell Phone
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 12-WLCSP (1.16x1.56)
Supply Voltage - Operating: 2.7 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Interface - Specialized - FSA8108BUCX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
FSA8108BUCX
Interface - Specialized FSA8108BUCX
IC INTERFACE SPECIALIZED 12WLCSP

IC INTERFACE SPECIALIZED 12WLCSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
FSA8108BUCX
Integrated Circuits (ICs) - Interface - Specialized FSA8108BUCX
AUDIO JACK DETECTION AND CONFIGU

AUDIO JACK DETECTION AND CONFIGU

Supplier's Site
Specialized - FSA8108BUCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA8108BUCX
Specialized FSA8108BUCX
Cell Phone Interface 12-WLCSP (1.16x1.56)

Cell Phone Interface 12-WLCSP (1.16x1.56)

Buy Now Datasheet
Specialized - FSA8108BUCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FSA8108BUCX
Specialized FSA8108BUCX
Cell Phone Interface 12-WLCSP (1.16x1.56)

Cell Phone Interface 12-WLCSP (1.16x1.56)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 102088-FSA8108BUCX FSA8108BUCX FSA8108BUCX FSA8108BUCX FSA8108BUCX
Product Name Interface - Interface - Specialized - FSA8108BUCX Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Supply Voltage Other; 2.7 V ~ 4.5 V Other Other; 2.7V ~ 4.5V Other; 2.7V ~ 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details