onsemi Audio Special Purpose - FSA805UMX FSA805UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101844-FSA805UMX Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-UMLP (1.8x1.8) Purpose: Audio Switch Supply Voltage - Operating: 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101844-FSA805UMX Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-UMLP (1.8x1.8) Purpose: Audio Switch Supply Voltage - Operating: 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - FSA805UMX - 101844-FSA805UMX - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - FSA805UMX
101844-FSA805UMX
Audio Special Purpose - FSA805UMX 101844-FSA805UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 101844-FSA805UMX Packaging: Reel - TR Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-UMLP (1.8x1.8) Purpose: Audio Switch Supply Voltage - Operating: 2.7 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101844-FSA805UMX
Packaging: Reel - TR
Applications: Consumer Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-UMLP (1.8x1.8)
Purpose: Audio Switch
Supply Voltage - Operating: 2.7 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 101844-FSA805UMX
Product Name Audio Special Purpose - FSA805UMX
Supply Voltage Other; 2.7 V ~ 4.4 V
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers