onsemi Audio Special Purpose - FSA8039AUMSX FSA8039AUMSX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774773-FSA8039AUMSX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-UFQFN Specifications: 4-Pole Applications: Communication Systems, Consumer Audio Operating Supply Voltage: 2.5 V ~ 4.5 V Function: Detection Switch Interface: Logic Number of Channels: 1 Family Name: FSA8039AUMSX Categories: Integrated Circuits (ICs) Manufacturer Package: 10-UMLP (1.8x1.4) ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774773-FSA8039AUMSX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-UFQFN Specifications: 4-Pole Applications: Communication Systems, Consumer Audio Operating Supply Voltage: 2.5 V ~ 4.5 V Function: Detection Switch Interface: Logic Number of Channels: 1 Family Name: FSA8039AUMSX Categories: Integrated Circuits (ICs) Manufacturer Package: 10-UMLP (1.8x1.4) ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - FSA8039AUMSX - 774773-FSA8039AUMSX - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - FSA8039AUMSX
774773-FSA8039AUMSX
Audio Special Purpose - FSA8039AUMSX 774773-FSA8039AUMSX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774773-FSA8039AUMSX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-UFQFN Specifications: 4-Pole Applications: Communication Systems, Consumer Audio Operating Supply Voltage: 2.5 V ~ 4.5 V Function: Detection Switch Interface: Logic Number of Channels: 1 Family Name: FSA8039AUMSX Categories: Integrated Circuits (ICs) Manufacturer Package: 10-UMLP (1.8x1.4) ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774773-FSA8039AUMSX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-UFQFN
Specifications: 4-Pole
Applications: Communication Systems, Consumer Audio
Operating Supply Voltage: 2.5 V ~ 4.5 V
Function: Detection Switch
Interface: Logic
Number of Channels: 1
Family Name: FSA8039AUMSX
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-UMLP (1.8x1.4)
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 774773-FSA8039AUMSX
Product Name Audio Special Purpose - FSA8039AUMSX
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Line Interface ICs - 1899381 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details