onsemi Audio Special Purpose - FSA8038UMSX_F106 FSA8038UMSX_F106

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040117-FSA8038UMSX_ F106 Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Purpose: Audio Switch Supply Voltage - Operating: 2.5 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040117-FSA8038UMSX_ F106 Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Purpose: Audio Switch Supply Voltage - Operating: 2.5 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - FSA8038UMSX_F106 - 1040117-FSA8038UMSX_F106 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - FSA8038UMSX_F106
1040117-FSA8038UMSX_F106
Audio Special Purpose - FSA8038UMSX_F106 1040117-FSA8038UMSX_F106
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040117-FSA8038UMSX_ F106 Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Purpose: Audio Switch Supply Voltage - Operating: 2.5 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040117-FSA8038UMSX_F106
Applications: Consumer Audio
Number of Channels: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Audio Switch
Supply Voltage - Operating: 2.5 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1040117-FSA8038UMSX_F106
Product Name Audio Special Purpose - FSA8038UMSX_F106
Supply Voltage Other; 2.5 V ~ 4.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTF3035EJXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TDSO-8
View Details
2 suppliers