onsemi Interface - Interface - Analog Switches - Special Purpose - FSA800UMX FSA800UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040115-FSA800UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040115-FSA800UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA800UMX - 1040115-FSA800UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA800UMX
1040115-FSA800UMX
Interface - Interface - Analog Switches - Special Purpose - FSA800UMX 1040115-FSA800UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040115-FSA800UMX Packaging: Reel - TR Features: USB 2.0 Applications: Audio, UART, USB Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-UMLP (1.8x2.6) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040115-FSA800UMX
Packaging: Reel - TR
Features: USB 2.0
Applications: Audio, UART, USB
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-UMLP (1.8x2.6)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA800UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA800UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA800UMX
SINGLE-ENDED MUX, 3 CHANNEL

SINGLE-ENDED MUX, 3 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1040115-FSA800UMX FSA800UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA800UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898104 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GV,125 - 1009263-74LVC1G3157GV,125 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; 6-TSOP
View Details
3 suppliers
Interface - Interface - Telecom - SI3216-KT - 894449-SI3216-KT - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; TSSOP; 38-TSSOP
View Details
4 suppliers