onsemi Audio Special Purpose - FSA8009UMX FSA8009UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1094379-FSA8009UMX Packaging: Reel - TR Specifications: 4-Pole Applications: Communication Systems, Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-UMLP (1.8x1.4) Purpose: Detection Switch Supply Voltage - Operating: 2.5 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1094379-FSA8009UMX Packaging: Reel - TR Specifications: 4-Pole Applications: Communication Systems, Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-UMLP (1.8x1.4) Purpose: Detection Switch Supply Voltage - Operating: 2.5 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - FSA8009UMX - 1094379-FSA8009UMX - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - FSA8009UMX
1094379-FSA8009UMX
Audio Special Purpose - FSA8009UMX 1094379-FSA8009UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1094379-FSA8009UMX Packaging: Reel - TR Specifications: 4-Pole Applications: Communication Systems, Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-UMLP (1.8x1.4) Purpose: Detection Switch Supply Voltage - Operating: 2.5 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1094379-FSA8009UMX
Packaging: Reel - TR
Specifications: 4-Pole
Applications: Communication Systems, Consumer Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-UMLP (1.8x1.4)
Purpose: Detection Switch
Supply Voltage - Operating: 2.5 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1094379-FSA8009UMX
Product Name Audio Special Purpose - FSA8009UMX
Supply Voltage Other; 2.5 V ~ 4.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor, Capacitive Touch - CG8179AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology I2C; I²C
Features RoHS
Supply Voltage Other; 1.8V ~ 5.5V
View Details