onsemi Interface - Interface - Analog Switches - Special Purpose - FSA660TMX FSA660TMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919366-FSA660TMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPI Switch IC Channel 18-TMLP (2x2.8) Package: 18-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FSA660 Categories: Integrated Circuits (ICs) Case / Package: 18-TMLP (2x2.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 488-FSA660TMXDKR, FSA660TMX-ND, 488-FSA660TMXCT, 488-FSA660TMXTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919366-FSA660TMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPI Switch IC Channel 18-TMLP (2x2.8) Package: 18-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FSA660 Categories: Integrated Circuits (ICs) Case / Package: 18-TMLP (2x2.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 488-FSA660TMXDKR, FSA660TMX-ND, 488-FSA660TMXCT, 488-FSA660TMXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA660TMX - 919366-FSA660TMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA660TMX
919366-FSA660TMX
Interface - Interface - Analog Switches - Special Purpose - FSA660TMX 919366-FSA660TMX
Manufacturer: ON Semiconductor Win Source Part Number: 919366-FSA660TMX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPI Switch IC Channel 18-TMLP (2x2.8) Package: 18-XFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FSA660 Categories: Integrated Circuits (ICs) Case / Package: 18-TMLP (2x2.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , 488-FSA660TMXDKR, FSA660TMX-ND, 488-FSA660TMXCT, 488-FSA660TMXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 919366-FSA660TMX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPI Switch IC Channel 18-TMLP (2x2.8)
Package: 18-XFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSA660
Categories: Integrated Circuits (ICs)
Case / Package: 18-TMLP (2x2.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 488-FSA660TMXDKR, FSA660TMX-ND, 488-FSA660TMXCT, 488-FSA660TMXTR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA660TMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA660TMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA660TMX
IC SWITCH 2:1 MIPI C-PHY 18TMLP

IC SWITCH 2:1 MIPI C-PHY 18TMLP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 919366-FSA660TMX FSA660TMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA660TMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI32284-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers